TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT390R

Description
390 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
390 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127097TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127097TR-ND
Chip Resistor - Surface Mount A127097TR-ND
390 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

390 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127097CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127097CT-ND
Chip Resistor - Surface Mount A127097CT-ND
390 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

390 Ohms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 390R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2396 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 390R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2396
Melf Res, 390R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2396
MELF RES, 390R, 1W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 390R, 1W, SMD, METAL FILM; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 390R/0207; Resistance Te Connectivity - 49AC0690 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 390R/0207; Resistance Te Connectivity
49AC0690
Melf Res, Auto, Metal Film, 390R/0207; Resistance Te Connectivity 49AC0690
MELF RES, AUTO, METAL FILM, 390R/0207; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 390R/0207; Resistance:390ohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127097TR-ND 73AC2396
Product Name Chip Resistor - Surface Mount Melf Res, 390R, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Resistance Range 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details