TE Connectivity Chip Resistor - Surface Mount SMA-A0207BTNT100K

Description
100 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127126DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127126DKR-ND
Chip Resistor - Surface Mount A127126DKR-ND
100 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

100 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127126CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127126CT-ND
Chip Resistor - Surface Mount A127126CT-ND
100 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

100 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127126TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127126TR-ND
Chip Resistor - Surface Mount A127126TR-ND
100 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

100 kOhms ±0.1% 1W Chip Resistor MELF, 0207 Automotive AEC-Q200 Metal Film

Buy Now Datasheet
Melf Res, 100K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2357 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 100K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2357
Melf Res, 100K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2357
MELF RES, 100K, 1W, SMD, METAL FILM; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 100K, 1W, SMD, METAL FILM; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site
Melf Res, 100K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity - 73AC2358 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, 100K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
73AC2358
Melf Res, 100K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity 73AC2358
MELF RES, 100K, 1W, SMD, METAL FILM; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

MELF RES, 100K, 1W, SMD, METAL FILM; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Technology:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet
Melf Res, Auto, Metal Film, 100K/0207; Resistance Te Connectivity - 49AC0671 - Newark, An Avnet Company
Chicago, IL, United States
Melf Res, Auto, Metal Film, 100K/0207; Resistance Te Connectivity
49AC0671
Melf Res, Auto, Metal Film, 100K/0207; Resistance Te Connectivity 49AC0671
MELF RES, AUTO, METAL FILM, 100K/0207; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

MELF RES, AUTO, METAL FILM, 100K/0207; Resistance:100kohm; Product Range:SMA-A Series; Voltage Rating:350V; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 0.1%; Temperature Coefficient:± 15ppm/°C; MELF RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127126DKR-ND 73AC2357
Product Name Chip Resistor - Surface Mount Melf Res, 100K, 1W, Smd, Metal Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging MELF, 0207
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-2176068-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers