TE Connectivity RF Antennas SJS330065-17-001

Description
3.55GHz CBRS Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 17dBi N Type Female (2) Bracket Mount
Request a Quote Datasheet
Description
3.55GHz CBRS Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 17dBi N Type Female (2) Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 994-SJS330065-17-001-ND - DigiKey
Thief River Falls, MN, United States
3.55GHz CBRS Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 17dBi N Type Female (2) Bracket Mount

3.55GHz CBRS Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 17dBi N Type Female (2) Bracket Mount

Buy Now Datasheet
RF Antennas - SJS330065-17-001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
SJS330065-17-001
RF Antennas SJS330065-17-001
3.55GHz CBRS Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 17dBi N Type Female (2) Bracket Mount

3.55GHz CBRS Whip, Straight RF Antenna 3.3GHz ~ 3.8GHz 17dBi N Type Female (2) Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 994-SJS330065-17-001-ND SJS330065-17-001
Product Name RF Antennas RF Antennas
Applications GPS; CBRS CBRS
Primary Frequency Range 3550.0 MHz
Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details