TE Connectivity Slide Switches SE1EGRA04

Description
Slide Switches SLD SLIDE SWITCH
Datasheet
Description
Slide Switches SLD SLIDE SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Slide Switches
SE1EGRA04
Slide Switches SE1EGRA04
Slide Switches SLD SLIDE SWITCH

Slide Switches SLD SLIDE SWITCH

Buy Now Datasheet
Slide Switch; Contact Configuration Alcoswitch Te Connectivity - 68K1846 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch; Contact Configuration Alcoswitch Te Connectivity
68K1846
Slide Switch; Contact Configuration Alcoswitch Te Connectivity 68K1846
Slide Switch; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:SE Series; Contact Current Max:20mA; Contact Voltage AC Max:48VAC; Contact Voltage DC Max:20VDC RoHS Compliant: Yes

Slide Switch; Contact Configuration:SPDT; Switch Operation:On-Off-On; Switch Mounting:Through Hole; Product Range:SE Series; Contact Current Max:20mA; Contact Voltage AC Max:48VAC; Contact Voltage DC Max:20VDC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Slide Switches Slide Switches
Product Number SE1EGRA04 68K1846
Product Name Slide Switches Slide Switch; Contact Configuration Alcoswitch Te Connectivity
Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Double-throw Voltage Selector - 83710030 - Interpower
Specs
Operating Temp 185 F (85 C)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Current Rating 5 to 10 amps
View Details
Slide Switches - 7347268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Specs
Operating Temp 14 to 140 F (-10 to 60 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On-On-On
View Details
Slide Switches - 2300-MS20BNW03 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
4 suppliers