TE Connectivity Slide Switch; Contact Configuration Alcoswitch Te Connectivity ASF42L

Description
Slide Switch; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:115VAC; Contact Voltage DC Max:28VDC; Orientation:Vertical RoHS Compliant: No
Datasheet
Description
Slide Switch; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:115VAC; Contact Voltage DC Max:28VDC; Orientation:Vertical RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch; Contact Configuration Alcoswitch Te Connectivity - 92F2860 - Newark, An Avnet Company
Chicago, IL, United States
Slide Switch; Contact Configuration Alcoswitch Te Connectivity
92F2860
Slide Switch; Contact Configuration Alcoswitch Te Connectivity 92F2860
Slide Switch; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:115VAC; Contact Voltage DC Max:28VDC; Orientation:Vertical RoHS Compliant: No

Slide Switch; Contact Configuration:4PDT; Switch Operation:-; Switch Mounting:Surface Mount; Product Range:AS Series; Contact Current Max:300mA; Contact Voltage AC Max:115VAC; Contact Voltage DC Max:28VDC; Orientation:Vertical RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Switches - Slide Switches
ASF42L
Switches - Slide Switches ASF42L
SWITCH SLIDE 4PDT 300MA 115V

SWITCH SLIDE 4PDT 300MA 115V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Slide Switches Slide Switches
Product Number 92F2860 ASF42L
Product Name Slide Switch; Contact Configuration Alcoswitch Te Connectivity Switches - Slide Switches
Terminal Type Surface Mount Technology
Current Rating 0.3000 amps 0.3000 amps
DC Voltage Rating 28 volts
Operating Temp -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347321P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN13ASW30 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
View Details