Manufacturer: TE Connectivity Potter & Brumfield Relays
Win Source Part Number: 794054-SDT-S-109LMR,
Series: SDT-R, OEG
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Operating Temperature Range: -30°C ~ 70°C
Features: Insulation - Class E
Contact Form: SPST-NO (1 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 324 Ohms
Coil Current: 27.8mA
Operate Time: 15ms
Relay Type: General
Coil Type: Non Latching
Coil Voltage: 9VDC
Contact Rating (Current): 5A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5ms
Coil Power: 250 mW
Family Name: SDT
Categories: Relays
Turn On Voltage (Maximum): 6.75 VDC
Turn Off Voltage (Minimum): 0.9 VDC
Introduction Date: June 02, 2003
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
SDT-S-109LMR,000 ROHS COMPLIANT: YES
RELAY GEN PURPOSE SPST 5A 9V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 794054-SDT-S-109LMR,000 | PB2123-ND | 01H6960 | SDT-S-109LMR,000 |
| Product Name | Power Relays, Over 2 Amps - SDT-S-109LMR,000 | Power Relays, Over 2 Amps | Sdt-S-109Lmr,000 Rohs Compliant Oeg Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Resistance | 324 ohms | |||
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | |
| Relay Type | General | |||
| Poles | Single Pole (SP) | Single Pole (SP) |