TE Connectivity Electromechanical Relays & Contactors 1-1393763-5

Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.7 MM  [.22 INCH ] Product Length : 19.3 MM  [.76 INCH ] Product Width : 6.4 MM  [.25 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .288 Coil Resistance (OHM) : 2000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : .5 Contact Switching Voltage (Max) (VAC) : 100 Contact Switching Voltage (Max) (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Solder Process : Wave Solder Capable Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.7 MM  [.22 INCH ] Product Length : 19.3 MM  [.76 INCH ] Product Width : 6.4 MM  [.25 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .288 Coil Resistance (OHM) : 2000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : .5 Contact Switching Voltage (Max) (VAC) : 100 Contact Switching Voltage (Max) (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Solder Process : Wave Solder Capable Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393763-5 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393763-5
Electromechanical Relays & Contactors 1-1393763-5
Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 2 Contact Features Contact Material : Ruthenium Dimensions Product Height : 5.7 MM  [.22 INCH ] Product Length : 19.3 MM  [.76 INCH ] Product Width : 6.4 MM  [.25 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .288 Coil Resistance (OHM) : 2000 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : .5 Contact Switching Voltage (Max) (VAC) : 100 Contact Switching Voltage (Max) (VDC) : 100 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Solder Process : Wave Solder Capable Product Type Features Relay & Contactor Type : Reed Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) (DEGC) : 85

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Ruthenium

Dimensions


  • Product Height : 5.7 MM  [.22 INCH ]
  • Product Length : 19.3 MM  [.76 INCH ]
  • Product Width : 6.4 MM  [.25 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .288
  • Coil Resistance (OHM) : 2000
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : .5
  • Contact Switching Voltage (Max) (VAC) : 100
  • Contact Switching Voltage (Max) (VDC) : 100

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Solder Process : Wave Solder Capable

Product Type Features


  • Relay & Contactor Type : Reed Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) (DEGC) : 85
Buy Now Datasheet
Relays - 1-1393763-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Small Signal

Relay Small Signal

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
V23100V4024A001 Axicom Te Connectivity - 09H4916 - Newark, An Avnet Company
Chicago, IL, United States
V23100V4024A001 Axicom Te Connectivity
09H4916
V23100V4024A001 Axicom Te Connectivity 09H4916
V23100V4024A001

V23100V4024A001

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 1-1393763-5 1-1393763-5 09H4916
Product Name Electromechanical Relays & Contactors Relays V23100V4024A001 Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS
AC Voltage 100 volts
DC Voltage 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393092-8 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers
Power Relays - 1-1393117-1 - TE Connectivity
Specs
Approvals EU ELV Compliant
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2.1 VA
View Details
2 suppliers
Power Relays - 1-1393122-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.5 VA
View Details