TE Connectivity Fixed Inductors SC305R6KT

Description
5.6µH Shielded Inductor 314mA 1.8Ohm Max Axial
Request a Quote Datasheet
Description
5.6µH Shielded Inductor 314mA 1.8Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - SC305R6KT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
SC305R6KT-ND
Fixed Inductors SC305R6KT-ND
5.6µH Shielded Inductor 314mA 1.8Ohm Max Axial

5.6µH Shielded Inductor 314mA 1.8Ohm Max Axial

Buy Now Datasheet
Power Inductor, 5.6Uh, 314Ma, 10%, 65Mhz; Product Range Sigmainductors Te Connectivity - 16R6899 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 5.6Uh, 314Ma, 10%, 65Mhz; Product Range Sigmainductors Te Connectivity
16R6899
Power Inductor, 5.6Uh, 314Ma, 10%, 65Mhz; Product Range Sigmainductors Te Connectivity 16R6899
POWER INDUCTOR, 5.6UH, 314MA, 10%, 65MHZ; Product Range:SC30 Series; Inductance:5.6µH; DC Current Rating:314mA; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:65MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

POWER INDUCTOR, 5.6UH, 314MA, 10%, 65MHZ; Product Range:SC30 Series; Inductance:5.6µH; DC Current Rating:314mA; DC Resistance Max:1.8ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:65MHz; Case Dimensions:2.8mm x 7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number SC305R6KT-ND 16R6899
Product Name Fixed Inductors Power Inductor, 5.6Uh, 314Ma, 10%, 65Mhz; Product Range Sigmainductors Te Connectivity
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 1.8 ohms 1.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - LPC4045EATEB5R0K - 965318-LPC4045EATEB5R0K - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Power Inductors - 2176781-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1.2 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details