TE Connectivity Thermal Transfer Wire Marker, 50.8Mm; Marker Type Raychem Te Connectivity SBP200143WE2.5

Description
THERMAL TRANSFER WIRE MARKER, 50.8MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:Translucent Vinyl RoHS Compliant: Yes
Datasheet
Description
THERMAL TRANSFER WIRE MARKER, 50.8MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:Translucent Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Transfer Wire Marker, 50.8Mm; Marker Type Raychem Te Connectivity - 25R2630 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Transfer Wire Marker, 50.8Mm; Marker Type Raychem Te Connectivity
25R2630
Thermal Transfer Wire Marker, 50.8Mm; Marker Type Raychem Te Connectivity 25R2630
THERMAL TRANSFER WIRE MARKER, 50.8MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:Translucent Vinyl RoHS Compliant: Yes

THERMAL TRANSFER WIRE MARKER, 50.8MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label; Body Material:Translucent Vinyl RoHS Compliant: Yes

Supplier's Site
Wire & Cable Marker, 36.5 X 50.8Mm, Wht; Marker Type Te Connectivity - 94AC4958 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 36.5 X 50.8Mm, Wht; Marker Type Te Connectivity
94AC4958
Wire & Cable Marker, 36.5 X 50.8Mm, Wht; Marker Type Te Connectivity 94AC4958
WIRE & CABLE MARKER, 36.5 X 50.8MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:36.5mm x 50.8mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes

WIRE & CABLE MARKER, 36.5 X 50.8MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:36.5mm x 50.8mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 25R2630
Product Name Thermal Transfer Wire Marker, 50.8Mm; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Ties and Zip Ties - RPC5399-ND - DigiKey
Specs
Color Natural
View Details
2 suppliers