TE Connectivity Through-Hole 7W Resistor SBCHE6120RJ

Description
Wirewound Resistor 7W 120R 5% Axial Through Hole Product overview: SBCHE6120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6120RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistor 7W 120R 5% Axial Through Hole Product overview: SBCHE6120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6120RJ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 7W Resistor - 53-SBCHE6120RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W Resistor
53-SBCHE6120RJ
Through-Hole 7W Resistor 53-SBCHE6120RJ
Wirewound Resistor 7W 120R 5% Axial Through Hole Product overview: SBCHE6120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6120RJ can be used for catalog matching and distributor lookup.

Wirewound Resistor 7W 120R 5% Axial Through Hole Product overview: SBCHE6120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6120RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - SBCHE6120RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE6120RJ
Wirewound Resistors - SBCHE6120RJ
Wirewound Resistors - Through Hole BCHE 7 W 120R 5%

Wirewound Resistors - Through Hole BCHE 7 W 120R 5%

Supplier's Site
Through Hole Resistors - 2060953 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060953
Through Hole Resistors 2060953
TE Connectivity SBCHE6120RJ Resistor

TE Connectivity SBCHE6120RJ Resistor

Supplier's Site
Through Hole Resistors - 2060953P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060953P
Through Hole Resistors 2060953P
TE Connectivity SBCHE6120RJ Resistor

TE Connectivity SBCHE6120RJ Resistor

Supplier's Site
Through Hole Resistors - 1639044 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639044
Through Hole Resistors 1639044
TE Connectivity SBCHE6120RJ Resistor

TE Connectivity SBCHE6120RJ Resistor

Supplier's Site
Through Hole Resistors - A105607-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105607-ND
Through Hole Resistors A105607-ND
120 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

120 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistor, 120 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 16R6568 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
16R6568
Wirewound Resistor, 120 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 16R6568
WIREWOUND RESISTOR, 120 OHM, 7W, 5%; Resistance:120ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:29V; Resistor Element Type:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 7W, 5%; Resistance:120ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:29V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 53-SBCHE6120RJ SBCHE6120RJ 2060953 2060953P A105607-ND 16R6568
Product Name Through-Hole 7W Resistor Wirewound Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 120 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
Technology / Construction WIRE WOUND Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 29 volts 29 volts
Operating AC Voltage 29 volts 29 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details