Laird External Antennas is now part of TE Connectivity Antennas S9028PCL96RTN

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 903 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 903 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S9028PCL96RTN - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 903 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 1.5

Industry Standards


  • Communication Protocol : RFID
  • IP Rating : Not Tested
  • Primary Application : RFID

Mechanical Attachment


  • Mount Product Type : Wall
  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Left

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : TNC

Signal Characteristics


  • Frequency Band (MHZ) : 903 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 9
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-1296-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1296-ND
RF Antennas 994-1296-ND
915MHz General Purpose Panel RF Antenna 902MHz ~ 928MHz 9dBi TNC Male Bracket Mount

915MHz General Purpose Panel RF Antenna 902MHz ~ 928MHz 9dBi TNC Male Bracket Mount

Buy Now Datasheet
Rfid Antenna, 928Mhz, 9Dbi, Panel; Antenna Type Laird External Antennas - 99AC0624 - Newark, An Avnet Company
Chicago, IL, United States
Rfid Antenna, 928Mhz, 9Dbi, Panel; Antenna Type Laird External Antennas
99AC0624
Rfid Antenna, 928Mhz, 9Dbi, Panel; Antenna Type Laird External Antennas 99AC0624
RFID ANTENNA, 928MHZ, 9DBI, PANEL; Antenna Type:RFID; Operating Frequency:928MHz; Antenna Connector:TNC Connector; Antenna Cable Length:-; Transmit Power:10W; Antenna Polarisation:Left Hand Circular; Gain:9dBi; Antenna RoHS Compliant: Yes

RFID ANTENNA, 928MHZ, 9DBI, PANEL; Antenna Type:RFID; Operating Frequency:928MHz; Antenna Connector:TNC Connector; Antenna Cable Length:-; Transmit Power:10W; Antenna Polarisation:Left Hand Circular; Gain:9dBi; Antenna RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - S9028PCL96RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S9028PCL96RTN
RF Antennas S9028PCL96RTN
915MHz General Purpose Panel RF Antenna 902MHz ~ 928MHz 9dBi TNC Male Bracket Mount

915MHz General Purpose Panel RF Antenna 902MHz ~ 928MHz 9dBi TNC Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number S9028PCL96RTN 994-1296-ND 99AC0624 S9028PCL96RTN
Product Name Antennas RF Antennas Rfid Antenna, 928Mhz, 9Dbi, Panel; Antenna Type Laird External Antennas RF Antennas
Applications RFID General Purpose General Purpose
Pattern Type Directional
Primary Frequency Range 903.0 to 928.0 MHz 915.0 MHz
Gain 6 dB 9 dB 9 dB
VSWR 1.5 :1 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT227 - iant227 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Linear, Vertical

Primary Frequency Range 4200.0 MHz
View Details
RF Antennas - BB-YE240015 - Quarktwin Technology Ltd.
Specs
Applications Wi-Fi
Technology Type Yagi; Yagi
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details