TE Connectivity Power Relays, Over 2 Amps S87R5A2B1D1-24

Description
General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - S87R5A2B1D1-24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
S87R5A2B1D1-24-ND
Power Relays, Over 2 Amps S87R5A2B1D1-24-ND
General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 24VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
S87R5A2B1D1-24
Relays - Power Relays, Over 2 Amps S87R5A2B1D1-24
RELAY GEN PURPOSE SPDT 20A 24V

RELAY GEN PURPOSE SPDT 20A 24V

Supplier's Site
Relays, Power, Spdt, 240Vac, 20A, Pcb; Contact Configuration Potter&brumfield Te Connectivity - 20F765 - Newark, An Avnet Company
Chicago, IL, United States
Relays, Power, Spdt, 240Vac, 20A, Pcb; Contact Configuration Potter&brumfield Te Connectivity
20F765
Relays, Power, Spdt, 240Vac, 20A, Pcb; Contact Configuration Potter&brumfield Te Connectivity 20F765
RELAYS, POWER, SPDT, 240VAC, 20A, PCB; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:S87R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAYS, POWER, SPDT, 240VAC, 20A, PCB; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:20A; Product Range:S87R Series; Relay Mounting:Socket; Coil Type:AC; Contact Voltage VAC:277V; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
S87R5A2B1D1-24
Industrial Relays S87R5A2B1D1-24
Industrial Relays SPDT 20A 24VAC 32Ohm Industrial Relays

Industrial Relays SPDT 20A 24VAC 32Ohm Industrial Relays

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number S87R5A2B1D1-24-ND S87R5A2B1D1-24 20F765 S87R5A2B1D1-24
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays, Power, Spdt, 240Vac, 20A, Pcb; Contact Configuration Potter&brumfield Te Connectivity Industrial Relays
Relay Type General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Socket or Plug-in Style; Socket
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details