TE Connectivity Antennas S8655PRRTN

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 868 ISM Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 868 ISM Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S8655PRRTN - TE Connectivity
Berwyn, PA, United States
Antennas
S8655PRRTN
Antennas S8655PRRTN
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 868 ISM Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 1.5

Industry Standards


  • Communication Protocol : RFID
  • IP Rating : Not Tested
  • Primary Application : RFID

Mechanical Attachment


  • Mount Product Type : Wall
  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Left

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : 868 ISM

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-TNC

Signal Characteristics


  • Frequency Band (MHZ) : 865 - 868
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now
RF Antennas - S8655PRRTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S8655PRRTN
RF Antennas S8655PRRTN
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number S8655PRRTN S8655PRRTN
Product Name Antennas RF Antennas
Applications RFID
Pattern Type Directional
Primary Frequency Range 865.0 to 868.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344656-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2344656-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 1-2344656-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2823595-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, WiMAX, LTE, GPS, Cellular, 4G, 2G, 3G
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
6 suppliers