TE Connectivity Antennas 1513259-1

Description
Body Features Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : US, EU Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Gain (Max) (DB) : 1
Request a Quote Datasheet
Description
Body Features Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : US, EU Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Gain (Max) (DB) : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 1513259-1 - TE Connectivity
Berwyn, PA, United States
Antennas
1513259-1
Antennas 1513259-1
Body Features Product Weight : 1.6 G  [.0564 OZ ] Configuration Features Antenna Style : Embedded Antenna Type : PCB Band Type : US, EU Number of Ports : 1 Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 37.59 MM  [1.48 INCH ] Product Width : 11.94 MM  [.47 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 3:1 Industry Standards Wireless Application : GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee Mechanical Attachment Mounts To : Printed Circuit Board Polarization : Linear Operation/Applicatio n Coverage Type : Omnidirectional Wireless Standard : US Dual & EU Dual Band Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas Signal Characteristics Frequency Band (MHZ) : 824 - 960, 1710 - 1990 Gain (Max) (DB) : 1

Body Features


  • Product Weight : 1.6 G  [.0564 OZ ]

Configuration Features


  • Antenna Style : Embedded
  • Antenna Type : PCB
  • Band Type : US, EU
  • Number of Ports : 1

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 37.59 MM  [1.48 INCH ]
  • Product Width : 11.94 MM  [.47 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 3:1

Industry Standards


  • Wireless Application : GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee

Mechanical Attachment


  • Mounts To : Printed Circuit Board
  • Polarization : Linear

Operation/Application


  • Coverage Type : Omnidirectional
  • Wireless Standard : US Dual & EU Dual Band

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Americas

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 960, 1710 - 1990
  • Gain (Max) (DB) : 1
Buy Now
Swedesboro, NJ, United States
Antennas
1513259-1
Antennas 1513259-1
Antennas

Antennas

Buy Now
Antennas - 1513259-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
1513259-1
Antennas 1513259-1
PCB ANTENNA BULK PACKAGED

PCB ANTENNA BULK PACKAGED

Buy Now
RF Antennas - A99513-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
A99513-ND
RF Antennas A99513-ND
850MHz, 900MHz, 1.8GHz, 1.9GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 1513259-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1513259-1
RF Antennas 1513259-1
850MHz, 900MHz, 1.8GHz, 1.9GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

850MHz, 900MHz, 1.8GHz, 1.9GHz CDMA, GSM, LTE, ZigBee™ PCB Trace RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz 1dBi Solder Surface Mount

Buy Now
Sheung Wan, Hong Kong
Antennas
1513259-1
Antennas 1513259-1
Antennas 2.4MHz SB; 802.11 Zigbee, PCB SMT

Antennas 2.4MHz SB; 802.11 Zigbee, PCB SMT

Buy Now Datasheet
Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi; Antenna Type Te Connectivity - 97X4162 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi; Antenna Type Te Connectivity
97X4162
Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi; Antenna Type Te Connectivity 97X4162
PCB ANTENNA, LIN, 1.71-1.99GHZ, 1DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:1.99GHz; Antenna Mounting:SMD; Gain:1dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, LIN, 1.71-1.99GHZ, 1DBI; Antenna Type:PCB; Frequency Min:1.71GHz; Frequency Max:1.99GHz; Antenna Mounting:SMD; Gain:1dBi; VSWR:3; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 1513259-1 1513259-1 A99513-ND 1513259-1 1513259-1 97X4162
Product Name Antennas Antennas RF Antennas RF Antennas Antennas Pcb Antenna, Lin, 1.71-1.99Ghz, 1Dbi; Antenna Type Te Connectivity
Applications Modem or Wireless Network; GSM 900, GSM, CDMA 1900, ISM, GSM 1800, CDMA 850, Cellular, LTE, ZigBee Cellular or PCS Terminal; CDMA, GSM, LTE, ZigBee™ CDMA, GSM, LTE, ZigBee™
Polarization Linear
Primary Frequency Range 824.0 to 1990.0 MHz 850.0 to 1900.0 MHz 1710.0 to 1990.0 MHz
Gain 1 dB 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195630-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth, WLAN
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 1513431-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2246667-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2118308-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers