TE Connectivity RF Antennas S2409P36RSM

Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi RP-SMA Male Chassis Mount
Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi RP-SMA Male Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2409P36RSM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2409P36RSM
RF Antennas S2409P36RSM
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi RP-SMA Male Chassis Mount

2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi RP-SMA Male Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2409P36RSM
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2195935-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 3800.0 MHz
Gain 2.4 dB
View Details
Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details