TE Connectivity Antennas S2403BPX12NF

Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .31 M  [1.02 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .31 M  [1.02 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S2403BPX12NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Stick/Baton Antenna Type : Baton/Stick Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .31 M  [1.02 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Omnidirectional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 2400 - 2500 Frequency Category : 2400 - 2500 Gain (Max) (DB) : 5 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Stick/Baton
  • Antenna Type : Baton/Stick
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .31 M  [1.02 FT ]

Industry Standards


  • Primary Application : Wi-Fi
  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Omnidirectional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500
  • Frequency Category : 2400 - 2500
  • Gain (Max) (DB) : 5
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - S2403BPX12NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2403BPX12NF
RF Antennas S2403BPX12NF
2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5.2dBi N Type Female Bracket Mount

2.4GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 5.2dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number S2403BPX12NF S2403BPX12NF
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513273-1 - TE Connectivity
TE Connectivity
Specs
Applications ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Antennas - 2195835-4 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 1-1513472-3 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers