The Kilovac S05LT series is a vacuum dielectric, SPST-NO or SPST-NC make and break load switching relay designed for high-voltage applications up to 10 kV peak and continuous current carry of 5 A at DC. This PC mount version features a solder termination, operates with a 24 Vdc coil, has a coil resistance of 780 ohms, and meets mechanical life ratings of 1 billion cycles. It supports operating temperatures from -20°C to +70°C and storage from -35°C to +110°C. The relay has a contact resistance of 0.250 ohms, operate and release times of 2 ms, and withstands 100 G mechanical shock and 20 G vibration. The device is intended for test equipment applications and offers high service life under specified load conditions.
POWER RELAY, SPST-NO, 24VDC, 5A PC BOARD; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 09J3910 |
| Product Name | Power Relay, Spst-No, 24Vdc, 5A Pc Board; Contact Configuration Kilovac Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |