TE Connectivity ™ PTC Resettable Fuses - RXEF250 RXEF250

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244807-RXEF250 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244807-RXEF250 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF250 - 1244807-RXEF250 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF250
1244807-RXEF250
PTC Resettable Fuses - RXEF250 1244807-RXEF250
Manufacturer: Tyco Electronics Win Source Part Number: 1244807-RXEF250 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace

Manufacturer: Tyco Electronics
Win Source Part Number: 1244807-RXEF250
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Computers & Computer Peripherals, Defence, Military & Aerospace

Buy Now
Fuse;Resettable;2.5A;Dims 0.82x0.12x1
Fort Worth, TX, USA
Fuse;Resettable;2.5A;Dims 0.82x0.12x1";Epoxy Polymer;Radial;72VDC;DCR 0.08 Ohms
70059867
Fuse;Resettable;2.5A;Dims 0.82x0.12x1";Epoxy Polymer;Radial;72VDC;DCR 0.08 Ohms 70059867
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V)
    Benefits
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 1244807-RXEF250 70059867
Product Name PTC Resettable Fuses - RXEF250 Fuse;Resettable;2.5A;Dims 0.82x0.12x1";Epoxy Polymer;Radial;72VDC;DCR 0.08 Ohms
Fuse Material Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
International Fuse Quick Acting 10A - 81411641 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers