The RXEF040-2 is a radial-leaded, resettable PPTC overcurrent protection device from the RXEF series, rated for a maximum continuous voltage of 72 V DC and a hold current of 0.40 A. It has a maximum resistance of 1.29 Ω one hour post-trip at 20°C and uses 0.205 mm² (24 AWG) leads. The device is RoHS compliant, lead-free, and halogen-free, and meets UL 1434, CSA TIL No. CA-3A, EN 60730-1, and GB 8898, GB/T 7153, GB 14536.1 certifications. It is supplied in tape and reel packaging with 3,000 units per reel and marked with 'X40' for identification.
PTC Resettable Fuse, 1.29ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RXEF040-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.29ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.29ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF040-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF040-2 |
| Product Name | Through-Hole 1.29ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |