TE Connectivity ™ PTC Resettable Fuses - RXEF020 RXEF020

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244797-RXEF020 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244797-RXEF020 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RXEF020 - 1244797-RXEF020 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RXEF020
1244797-RXEF020
PTC Resettable Fuses - RXEF020 1244797-RXEF020
Manufacturer: Tyco Electronics Win Source Part Number: 1244797-RXEF020 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Tyco Electronics
Win Source Part Number: 1244797-RXEF020
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
0.2A 0.4A 72V Circuit Protection Fuse
150-RXEF020
0.2A 0.4A 72V Circuit Protection Fuse 150-RXEF020
PTC Resettable Fuse 0.2A Hold, 0.4A Trip, 72V, 40A, Radial Product overview: RXEF020 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 0.4A, 72V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 0.4A, 72V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF020 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.2A Hold, 0.4A Trip, 72V, 40A, Radial Product overview: RXEF020 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.2A, 0.4A, 72V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.2A, 0.4A, 72V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF020 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Resettable;0.2A;Dims 0.29x0.12x0.46
Fort Worth, TX, USA
Fuse;Resettable;0.2A;Dims 0.29x0.12x0.46";Epoxy Polymer;Radial;72VDC;PCB
70059855
Fuse;Resettable;0.2A;Dims 0.29x0.12x0.46";Epoxy Polymer;Radial;72VDC;PCB 70059855
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V) Benefits Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Low Hold Currents (Down to 50 mA) and High Voltage Ratings (Up to 72 V)
    Benefits
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 1244797-RXEF020 150-RXEF020 70059855
Product Name PTC Resettable Fuses - RXEF020 0.2A 0.4A 72V Circuit Protection Fuse Fuse;Resettable;0.2A;Dims 0.29x0.12x0.46";Epoxy Polymer;Radial;72VDC;PCB
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers