The RXEF017-AP is a radial-leaded resettable PPTC overcurrent protection device from the RXEF series, rated for a maximum continuous voltage of 60V DC, with a hold current of 0.17A and a trip current of 0.34A at 20°C. It has a maximum initial resistance of 8.00Ω and a minimum resistance of 5.21Ω at 20°C, with a lead size of 0.205mm²/24 AWG. The device is RoHS compliant, lead-free, halogen-free, and approved to UL 1434, CSA TIL No. CA-3A, EN 60730-1, and GB 8898, GB/T 7153, GB 14536.1. It is supplied in an ammo pack format with a standard package quantity of 10,000 units, and marked with 'X17'.
PTC Resettable Fuse, 3.3ohm, Through Hole Mount, RADIAL LEADED, ROHS COMPLIANT Product overview: RXEF017-AP from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3.3ohm. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 3.3ohm, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RXEF017-AP can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RXEF017-AP |
| Product Name | Through-Hole 3.3ohm Circuit Protection Fuse |
| Approvals / Standards | RoHS |