TE Connectivity Through-Hole 1.6A 16V Circuit Protection Fuse RUSBF160

Description
PTC Resettable Fuse, 1.6A Hold, 16V, Radial, Through Hole Product overview: RUSBF160 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.6A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF160 can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC Resettable Fuse, 1.6A Hold, 16V, Radial, Through Hole Product overview: RUSBF160 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.6A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF160 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RUSBF160 is a radial-leaded PPTC resettable fuse with a hold current of 1.60 A and a voltage rating of 16 V. It has a typical resistance of 0.030 Ω, a maximum trip current of 8.0 A, and a time-to-trip of 9.0 seconds at 8.0 A. The device features a lead size of 0.205 mm² (24 AWG) and is RoHS compliant and halogen free. It is agency recognized by UL, CSA, and TÜV. The part is designed for fast time-to-trip and low-resistance applications in computer and consumer electronics, such as USB ports. Its physical dimensions are specified with a maximum length of 8.9 mm, a maximum height of 15.2 mm, and a body diameter between 4.3 and 5.8 mm. The mass is 0.300 g.

Datasheet Summary
Powered by GS/AI

The RUSBF160 is a radial-leaded PPTC resettable fuse with a hold current of 1.60 A and a voltage rating of 16 V. It has a typical resistance of 0.030 Ω, a maximum trip current of 8.0 A, and a time-to-trip of 9.0 seconds at 8.0 A. The device features a lead size of 0.205 mm² (24 AWG) and is RoHS compliant and halogen free. It is agency recognized by UL, CSA, and TÜV. The part is designed for fast time-to-trip and low-resistance applications in computer and consumer electronics, such as USB ports. Its physical dimensions are specified with a maximum length of 8.9 mm, a maximum height of 15.2 mm, and a body diameter between 4.3 and 5.8 mm. The mass is 0.300 g.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 1.6A 16V Circuit Protection Fuse
150-RUSBF160
Through-Hole 1.6A 16V Circuit Protection Fuse 150-RUSBF160
PTC Resettable Fuse, 1.6A Hold, 16V, Radial, Through Hole Product overview: RUSBF160 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.6A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF160 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, 1.6A Hold, 16V, Radial, Through Hole Product overview: RUSBF160 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.6A, 16V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.6A, 16V, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF160 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 150-RUSBF160
Product Name Through-Hole 1.6A 16V Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 1A - 813ABC-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Cartridge Fuses - 8657370 - RS Components, Ltd.
Specs
Fuse Material Glass; Glass
Approvals / Standards RoHS
View Details
2 suppliers