TE Connectivity ™ PTC Resettable Fuses - RUSBF135 RUSBF135

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244751-RUSBF135 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244751-RUSBF135 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUSBF135 - 1244751-RUSBF135 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUSBF135
1244751-RUSBF135
PTC Resettable Fuses - RUSBF135 1244751-RUSBF135
Manufacturer: Tyco Electronics Win Source Part Number: 1244751-RUSBF135 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1244751-RUSBF135
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Through-Hole 1.35A 16V 40A Circuit Protection Fuse
150-RUSBF135
Through-Hole 1.35A 16V 40A Circuit Protection Fuse 150-RUSBF135
1.35A Radial GDT, 16V, 40A Max, Through Hole Product overview: RUSBF135 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.35A, 16V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.35A, 16V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF135 can be used for catalog matching and distributor lookup.

1.35A Radial GDT, 16V, 40A Max, Through Hole Product overview: RUSBF135 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.35A, 16V, 40A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Through-Hole, 1.35A, 16V, 40A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUSBF135 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses
Product Number 1244751-RUSBF135 150-RUSBF135
Product Name PTC Resettable Fuses - RUSBF135 Through-Hole 1.35A 16V 40A Circuit Protection Fuse
Fuse Material Polymer, Epoxy
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002611007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 10 amps
View Details
Micro Fuses - VF392 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N1.25TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers