The RUEF series is a set of radial-leaded, resettable PPTC overcurrent protection devices with a maximum voltage rating of 30 V and hold currents ranging from 0.90 A to 9.00 A. The RUEF500 variant has a hold current of 5.00 A and a trip current of 10.00 A, with a maximum fault current rating of 25.00 A. Devices feature tin-plated copper leads sized at 0.52 mm² (20 AWG) and are encapsulated in flame-retardant epoxy meeting UL 94V-0. They operate from -40°C to 85°C and are RoHS compliant. Packaging options include tape and reel with 1,500 units per reel for RUEF500-2. Agency approvals include UL, CSA, TÜV, and CQC.
PTC Resettable Fuse, 5A Hold, 30V, 10A Trip, Radial Product overview: RUEF500-2 from TE Connectivity is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 30V, 10A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 30V, 10A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-RUEF500-2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 150-RUEF500-2 |
| Product Name | 5A 30V 10A Circuit Protection Fuse |
| Approvals / Standards | RoHS |