TE Connectivity ™ PTC Resettable Fuses - RUEF090 RUEF090

Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244691-RUEF090 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking, Automation & Process Control, Consumer Electronics
Request a Quote
Description
Manufacturer: Tyco Electronics Win Source Part Number: 1244691-RUEF090 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking, Automation & Process Control, Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - RUEF090 - 1244691-RUEF090 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - RUEF090
1244691-RUEF090
PTC Resettable Fuses - RUEF090 1244691-RUEF090
Manufacturer: Tyco Electronics Win Source Part Number: 1244691-RUEF090 Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Communications & Networking, Automation & Process Control, Consumer Electronics

Manufacturer: Tyco Electronics
Win Source Part Number: 1244691-RUEF090
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Communications & Networking, Automation & Process Control, Consumer Electronics

Buy Now
Fuse;Resettable;0.9A;Dims 0.29x0.12x0.48
Fort Worth, TX, USA
Fuse;Resettable;0.9A;Dims 0.29x0.12x0.48";Epoxy Polymer;Radial;30VAC/VDC;PCB
70059833
Fuse;Resettable;0.9A;Dims 0.29x0.12x0.48";Epoxy Polymer;Radial;30VAC/VDC;PCB 70059833
Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today. For Balance of Voltage Rating 30 V and Hold Current Up to 9 A Benefits: Many Product Choices Give Engineers More Design Flexibility Compatible with High-Volume Electronics Assembly Assists in Meeting Regulatory Requirements High Voltage Ratings Allow Use in New Applications Features: Broadest Range of Radial-Leaded Resettable Devices Available in the Industry Current Ratings From 50 mA to 15 A Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications Agency Recognition: UL, CSA, TUV Fast Time-to-Trip Low Resistance Applications: Satellite Video Receivers Industrial Controls Transformers Computer Motherboards Modems USB Hub, Ports and Peripherals IEEE1394 Ports CD-ROMs Game Machines Battery Packs Phones Fax Machines Analog and Digital Line Cards Printers

Tyco Electronics' PolySwitch™ radial-leaded products represent the most comprehensive and complete set of PPTC products available in the industry today.

  • For Balance of Voltage Rating 30 V and Hold Current Up to 9 A
    Benefits:
  • Many Product Choices Give Engineers More Design Flexibility
  • Compatible with High-Volume Electronics Assembly
  • Assists in Meeting Regulatory Requirements
  • High Voltage Ratings Allow Use in New Applications
    Features:
  • Broadest Range of Radial-Leaded Resettable Devices Available in the Industry
  • Current Ratings From 50 mA to 15 A
  • Voltage Ratings From 6 VAC to 265 VAC Line Voltage Applications
  • Agency Recognition: UL, CSA, TUV
  • Fast Time-to-Trip
  • Low Resistance

    Applications:

  • Satellite Video Receivers
  • Industrial Controls
  • Transformers
  • Computer Motherboards
  • Modems
  • USB Hub, Ports and Peripherals
  • IEEE1394 Ports
  • CD-ROMs
  • Game Machines
  • Battery Packs
  • Phones
  • Fax Machines
  • Analog and Digital Line Cards
  • Printers
Supplier's Site

Technical Specifications

  Win Source Electronics Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 1244691-RUEF090 70059833
Product Name PTC Resettable Fuses - RUEF090 Fuse;Resettable;0.9A;Dims 0.29x0.12x0.48";Epoxy Polymer;Radial;30VAC/VDC;PCB
Fuse Material Epoxy Polymer
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002640015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 32 amps
View Details
Fuses - TF10BN0.80TTB - 1099104-TF10BN0.80TTB - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 0.8000 amps
View Details