TE Connectivity Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity RTH34012WG

Description
POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RTH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Description
POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RTH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity - 25AJ2755 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity
25AJ2755
Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity 25AJ2755
POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RTH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:RTH Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 25AJ2755
Product Name Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

90A Photovoltaic Relay - CHAR-A90C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Relays - 1-1618006-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays, Over 2 Amps - G4W-2214P-US-HP-DC24 - 810792-G4W-2214P-US-HP-DC24 - Win Source Electronics
Specs
Resistance 720 ohms
Mounting PCBoard; Through Hole
View Details
4 suppliers