Power PCB relay from the RT1 series with 1 form C (CO) contact, rated for 16 A at 250 VAC, and a 12 VDC coil with 400 mW power consumption. The relay features reinforced insulation with 5 kV between coil and contacts, 10 mm clearance and creepage, and operates in ambient temperatures from -40 °C to 85 °C. It has a PCB-THT mounting style with a 5 mm pinning pattern, is wash tight (RTIII), and complies with RoHS, ELV, REACH, and IEC 60335-1. Mechanical endurance exceeds 30 million operations. Weight is 14 g.
General Purpose Relay, Power PCB Relay RT1 Series, Power, Non Latching, SPDT, 12 VDC, 16 A RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 48W0846 |
| Product Name | General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt, 12 Vdc, 16 A Rohs Compliant Te Connectivity |
| Features | Latching |