TE Connectivity Power Relay, Spdt, 24Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity RTB14524..

Description
POWER RELAY, SPDT, 24VAC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 24VAC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 24Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity - 99AC4280 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 24Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity
99AC4280
Power Relay, Spdt, 24Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity 99AC4280
POWER RELAY, SPDT, 24VAC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

POWER RELAY, SPDT, 24VAC, 12A, THT; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:12A; Product Range:RT1 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 99AC4280
Product Name Power Relay, Spdt, 24Vac, 12A, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

150A/200A Large Power Relay - CHAR-150/200 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 48 volts
View Details
High Voltage Relays - 1-1618276-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Throw Single Throw
Resistance 30 ohms
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
G5LE PCB Power Relay - G5LE-1A-E - Aratas America LLC
Specs
Mounting PCB
View Details