General Purpose Relays Power PCB Relay SPDT Sealed 5VDC
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:10A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
PCB POWER RELAY / Omron Electronic Components
RELAY GEN PURPOSE SPDT 8A 5V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | G2R-14-DC5 | 24C6438 | 36M5144 | G2R-14-DC5 |
| Product Name | General Purpose Relays | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components | Pcb Power Relay / Omron Electronic Components Omron Electronic Components | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Approvals | RoHS | RoHS | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts | |
| Features | Latching |