TE Connectivity Angle, Linear Position Measuring RT9420-0R50-241-1540

Description
RT9420-0R50-241-1540 : CTO-115000
Request a Quote Datasheet
Description
RT9420-0R50-241-1540 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-RT9420-0R50-241-1540-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-RT9420-0R50-241-1540-ND
Angle, Linear Position Measuring 223-RT9420-0R50-241-1540-ND
RT9420-0R50-241-1540 : CTO-115000

RT9420-0R50-241-1540: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-RT9420-0R50-241-1540-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
LDC Series Internally Amplified LVDT Displacement Transducer - LDC6000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
Linear Rod Type - LWX-003 Series (pressure EQ) - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 1.97 to 29.53 inch (50 to 750 mm)
Output Voltage
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details