RELAY GEN PURPOSE DPST 8A 12V General Purpose Non Latching 33.3mA 12VDC DPST (2 Form A) 8A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection Through Hole PC Pin Tube
General Purpose Relay DPST-NO (2 Form A) 12VDC Coil Through Hole
RT444012F ROHS COMPLIANT: YES
General Purpose Relays DPST-NO 8A 12VDC Power PCB Relay
RELAY GEN PURPOSE DPST 8A 12V
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | RT444012F | RT444012F-ND | 17C6455 | RT444012F | RT444012F |
| Product Name | RELAY GEN PURPOSE DPST 8A 12V General Purpose Non Latching 33.3mA 12VDC DPST (2 Form A) 8A 277VAC 30VDC - Max 8.4 VDC 1.2 VDC Insulation - Class F Sealed - Flux Protection | Power Relays, Over 2 Amps | Rt444012F Rohs Compliant Potter&brumfield Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | |||
| Poles | Double Pole (DP) | Double Pole (DP) | |||
| Throw | Single Throw | Single Throw |