TE Connectivity Power Relays RT424548

Description
TE Connectivity RT424548 Power Relay
Request a Quote Datasheet
Description
TE Connectivity RT424548 Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 6803852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803852
Power Relays 6803852
TE Connectivity RT424548 Power Relay

TE Connectivity RT424548 Power Relay

Supplier's Site
Power Relays - 6803852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
6803852P
Power Relays 6803852P
TE Connectivity RT424548 Power Relay

TE Connectivity RT424548 Power Relay

Supplier's Site
Power Relays - 1640179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1640179
Power Relays 1640179
TE Connectivity RT424548 Power Relay

TE Connectivity RT424548 Power Relay

Supplier's Site
General Purpose Relays - RT424548 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
RT424548
General Purpose Relays RT424548
General Purpose Relays RT424548

General Purpose Relays RT424548

Buy Now Datasheet
Power Relay, Dpdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 15AC8606 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
15AC8606
Power Relay, Dpdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 15AC8606
POWER RELAY, DPDT, 8A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:48VAC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

POWER RELAY, DPDT, 8A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:48VAC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 6803852 6803852P RT424548 15AC8606
Product Name Power Relays Power Relays General Purpose Relays Power Relay, Dpdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Mounting PCBoard; Pcb mount PCBoard; Through Hole
Approvals RoHS RoHS RoHS
Operating Temp -40 F (-40 C) -40 F (-40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 221109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
7A-10A Miniature Power Relay - CHMN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details