Allen-Bradley / Rockwell Automation Industrial Relay 700-CF310I

Description
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 347V 60Hz
Request a Quote
Description
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 347V 60Hz
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 700-CF is an IEC industrial control relay with 4 to 10 poles, designed for general-purpose switching applications. It features mechanically linked contacts compliant with IEC 60947-5-1 and is available in standard and gold-plated bifurcated versions for low-level switching. The 700-CF310 variant has 3 normally open and 1 normally closed contacts with a rating of 20 A for AC-12 at 40 °C and 10 A for AC-15 at 40 °C for AC coils up to 690 V. It accepts screw or spring clamp terminals and supports auxiliary contact blocks for expanded control functions. The relay is compatible with solid-state and pneumatic timing modules and is mounted on a standard DIN rail. Gold-plated contacts support low-level switching as low as 17 V, 5 mA.

Datasheet Summary
Powered by GS/AI

The 700-CF is an IEC industrial control relay with 4 to 10 poles, designed for general-purpose switching applications. It features mechanically linked contacts compliant with IEC 60947-5-1 and is available in standard and gold-plated bifurcated versions for low-level switching. The 700-CF310 variant has 3 normally open and 1 normally closed contacts with a rating of 20 A for AC-12 at 40 °C and 10 A for AC-15 at 40 °C for AC coils up to 690 V. It accepts screw or spring clamp terminals and supports auxiliary contact blocks for expanded control functions. The relay is compatible with solid-state and pneumatic timing modules and is mounted on a standard DIN rail. Gold-plated contacts support low-level switching as low as 17 V, 5 mA.

Suppliers

Company
Product
Description
Supplier Links
Industrial Relay - 700-CF310I - Allen-Bradley / Rockwell Automation
Milwaukee, WI, United States
Industrial Relay
700-CF310I
Industrial Relay 700-CF310I
MCS-CF Control Relay, 3 N.O. / 1 N.C. , 347V 60Hz

MCS-CF Control Relay, 3 N.O. / 1 N.C. , 347V 60Hz

Supplier's Site Datasheet

Technical Specifications

  Allen-Bradley / Rockwell Automation
Product Category Electromechanical Relays
Product Number 700-CF310I
Product Name Industrial Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFM310KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Industrial Relay - 700-CF310H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Industrial Relay - 700-CF310X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details