WAGO Relay module 789-536

Description
Relay module; Nominal input voltage: 24 V AC/DC; 2 break and 2 make contacts; Limiting continuous current: 4 A; Red status indicator; Module width: 18 mm; 2,50 mm²; gray
Request a Quote Datasheet
Description
Relay module; Nominal input voltage: 24 V AC/DC; 2 break and 2 make contacts; Limiting continuous current: 4 A; Red status indicator; Module width: 18 mm; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay module - 789-536 - WAGO
Germantown, WI, United States
Relay module
789-536
Relay module 789-536
Relay module; Nominal input voltage: 24 V AC/DC; 2 break and 2 make contacts; Limiting continuous current: 4 A; Red status indicator; Module width: 18 mm; 2,50 mm²; gray

Relay module; Nominal input voltage: 24 V AC/DC; 2 break and 2 make contacts; Limiting continuous current: 4 A; Red status indicator; Module width: 18 mm; 2,50 mm²; gray

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2946-789-536-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2946-789-536-ND
Power Relays, Over 2 Amps 2946-789-536-ND
General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24VAC/DC Coil DIN Rail

General Purpose Relay 4PST-2NO/2NC (2 Form A, 2 Form B) 24VAC/DC Coil DIN Rail

Buy Now Datasheet

Technical Specifications

  WAGO DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number 789-536 2946-789-536-ND
Product Name Relay module Power Relays, Over 2 Amps
Mounting DIN; DIN-35 rail DIN
Relay Type General
Throw Single Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-349 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay module - 789-520 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers