The RT2 series is a general-purpose, low-power PCB relay with two poles, offering 2 form C (CO) or 2 form A (NO) contacts rated for 8A at 250VAC, with maximum switching voltage of 400VAC and breaking capacity up to 2000VA. Contacts use AgNi 90/10 or gold-plated variants. Coil operating voltages range from 5 to 110VDC or 24 to 230VAC. The relay has reinforced insulation with 5kV coil-to-contact dielectric strength and 10mm clearance/creepage. It is rated for ambient temperatures up to 85°C (DC coil) or 70°C (AC coil), with mechanical endurance up to 30×10⁶ operations for DC coils. Mounting is through-hole or reflow-compatible, with a PCB footprint supporting 2.5mm to 2.54mm pin spacing. The relay weighs 13g and complies with IEC 61810-1, UL 508, and EN 60947-5-1 standards.
POWER RELAY, DPDT, 8A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:9VDC; Contact Current:8A; Product Range:RT2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Solder; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 15AC8604 |
| Product Name | Power Relay, Dpdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |