General Purpose Relay DPDT (2 Form C) 6VDC Coil Through Hole
TE Connectivity 6-1393243-1 Power Relay
Manufacturer: Tyco Electronics
Win Source Part Number: 1244105-RT424006
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
RT424006 ROHS COMPLIANT: YES
RELAY GEN PURPOSE DPDT 8A 6V
| DigiKey | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB1701-ND | 9097980 | 1244105-RT424006 | 08H3752 | RT424006 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays, Over 2 Amps - RT424006 | Rt424006 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||||
| Mounting | PCBoard | PCBoard; Pcb mount | PCBoard | Through Hole | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |