TE Connectivity Relay, Monostable, Spst, 12Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity RT33K012.

Description
RELAY, MONOSTABLE, SPST, 12VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT1 Inrush Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
Description
RELAY, MONOSTABLE, SPST, 12VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT1 Inrush Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Relay, Monostable, Spst, 12Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity - 29AK6802 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Monostable, Spst, 12Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity
29AK6802
Relay, Monostable, Spst, 12Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity 29AK6802
RELAY, MONOSTABLE, SPST, 12VDC, 16A, THT; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT1 Inrush Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

RELAY, MONOSTABLE, SPST, 12VDC, 16A, THT; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:16A; Product Range:RT1 Inrush Series; Relay Mounting:Through Hole; Coil Type:DC Monostable; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 29AK6802
Product Name Relay, Monostable, Spst, 12Vdc, 16A, Tht; Contact Configuration Schrack Te Connectivity
Features Latching
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

50A/70A AC Relay - CHAR1 Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 9 to 110 volts
View Details
Electromechanical Relays & Contactors - 1-1618013-4 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
DC Voltage 250 volts
DC Coil Voltage 24 volts
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relays - Power Relays, Over 2 Amps - 1373411-G2R-1A-E-DC24 - Win Source Electronics
Specs
Resistance 1100 ohms
Mounting PCBoard; Through Hole
View Details
5 suppliers