TE Connectivity Float Switch, R/a.; Operating Pressure Max Te Connectivity RS801-51

Description
FLOAT SWITCH, R/A.; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:RS Series; Approval Bodies:UL; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes
Description
FLOAT SWITCH, R/A.; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:RS Series; Approval Bodies:UL; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Float Switch, R/a.; Operating Pressure Max Te Connectivity - 97K0218 - Newark, An Avnet Company
Chicago, IL, United States
Float Switch, R/a.; Operating Pressure Max Te Connectivity
97K0218
Float Switch, R/a.; Operating Pressure Max Te Connectivity 97K0218
FLOAT SWITCH, R/A.; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:RS Series; Approval Bodies:UL; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes

FLOAT SWITCH, R/A.; Operating Pressure Max:4bar; Sensor Body Material:PP (Polypropylene); Output Current:-; Product Range:RS Series; Approval Bodies:UL; Body Material:PP (Polypropylene); Colour:Charcoal; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Level Sensors
Product Number 97K0218
Product Name Float Switch, R/a.; Operating Pressure Max Te Connectivity
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Level Indicator - LV Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only (optional feature); Gauge (optional feature)
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Measurement - Level - vibration - 159300202 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Vibrating/Tuning Fork Method
View Details
Level Sensors - 2067075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Operating Pressure 43.51 psi (30.62 m H2O)
Meter Technology Type Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
Communication Interface Options Other Interface Type
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details