TE Connectivity Heatshrink, Sleeve, 12.7Mm, Yel, Bx250; Marker Type Raychem Te Connectivity RPS-10-2/2.0-4

Description
HEATSHRINK, SLEEVE, 12.7MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes
Description
HEATSHRINK, SLEEVE, 12.7MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heatshrink, Sleeve, 12.7Mm, Yel, Bx250; Marker Type Raychem Te Connectivity - 07WX1280 - Newark, An Avnet Company
Chicago, IL, United States
Heatshrink, Sleeve, 12.7Mm, Yel, Bx250; Marker Type Raychem Te Connectivity
07WX1280
Heatshrink, Sleeve, 12.7Mm, Yel, Bx250; Marker Type Raychem Te Connectivity 07WX1280
HEATSHRINK, SLEEVE, 12.7MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

HEATSHRINK, SLEEVE, 12.7MM, YEL, BX250; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:-; I.D. Max:12.7mm; I.D. Min:4.22mm; Shrink Ratio:3:1; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 07WX1280
Product Name Heatshrink, Sleeve, 12.7Mm, Yel, Bx250; Marker Type Raychem Te Connectivity
Wire & Cable Markers Shrink Tube Marker
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
1/4 Routing and Protection TIC, Nylon, Natural - AP01TIC25N - ARKPLAS
Specs
Material Polyamide / Nylon®
Diameter 0.250 inch (6.35 mm)
View Details