The RP818012 is a 12A, 12VDC PCB relay in the RPII/1 series, featuring a 1 form C (SPDT) contact arrangement with AgCdO contacts and 3.5mm pinning. It is wash tight, RoHS compliant, and designed for through-hole mounting. The relay operates at 4000Vrms isolation between coil and contacts, with a mechanical endurance exceeding 30×10⁶ operations, an operate time of 8ms, and a release time of 2ms. It is rated for operation between -40°C and +70°C and meets IEC 61810-1 standards for functional vibration resistance and shock tolerance.
RELAY, SPDT, 250VAC, 12A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:RPII/1 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 14J7722 |
| Product Name | Relay, Spdt, 250Vac, 12A; Contact Configuration Te Connectivity |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |