TE Connectivity Chip Resistor - Surface Mount RP73PF1J17R8BTDF

Description
17.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
17.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A109940DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109940DKR-ND
Chip Resistor - Surface Mount A109940DKR-ND
17.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109940CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109940CT-ND
Chip Resistor - Surface Mount A109940CT-ND
17.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A109940TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A109940TR-ND
Chip Resistor - Surface Mount A109940TR-ND
17.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

17.8 Ohms ±0.1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 17.8 OHM 1/10W 0.1% 0603 - RP73PF1J17R8BTDF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.8 OHM 1/10W 0.1% 0603
RP73PF1J17R8BTDF
RES 17.8 OHM 1/10W 0.1% 0603 RP73PF1J17R8BTDF
RES 17.8ohm 1/10W 0.1% 0603

RES 17.8ohm 1/10W 0.1% 0603

Supplier's Site
Surface Mount Thin Film Resistor, Rp73 Series, 17.8 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity - 24W6928 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 17.8 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
24W6928
Surface Mount Thin Film Resistor, Rp73 Series, 17.8 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity 24W6928
Surface Mount Thin Film Resistor, RP73 Series, 17.8 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, RP73 Series, 17.8 ohm, 166 mW, - 0.1%, 100 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A109940DKR-ND RP73PF1J17R8BTDF 24W6928
Product Name Chip Resistor - Surface Mount RES 17.8 OHM 1/10W 0.1% 0603 Surface Mount Thin Film Resistor, Rp73 Series, 17.8 Ohm, 166 Mw, 0.1%, 100 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 17.8 ohms 17.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chip Resistor - Surface Mount - 1676438-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details