TE Connectivity Chip Resistor - Surface Mount RP73PF1E36R5BTD

Description
36.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
36.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127181CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127181CT-ND
Chip Resistor - Surface Mount A127181CT-ND
36.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

36.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127181TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127181TR-ND
Chip Resistor - Surface Mount A127181TR-ND
36.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

36.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127181DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127181DKR-ND
Chip Resistor - Surface Mount A127181DKR-ND
36.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

36.5 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E36R5BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E36R5BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E36R5BTD
RES 36.5 OHM 0.1% 1/10W 0402

RES 36.5 OHM 0.1% 1/10W 0402

Supplier's Site
Res, 36R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1310
Res, 36R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1310
RES, 36R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:36.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 36R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:36.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 36R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1309 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1309
Res, 36R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1309
RES, 36R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:36.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 36R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:36.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127181CT-ND RP73PF1E36R5BTD 73AC1310
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 36R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 36.5 ohms 36.5 ohms 36.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details