TE Connectivity Through-Hole Resistors 3-2176412-4

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 120 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 120 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 3-2176412-4 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
3-2176412-4
Through-Hole Resistors 3-2176412-4
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 17.5 x 6.5 Electrical Characteristics Operating Voltage (V) : 500 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 5 Resistance Class : Up to 1kω Resistance Value (OHM) : 120 Packaging Features Packaging Method : Ammo Packed Product Type Features Element Type : Metal Oxide Film Resistor Type : General Purpose Resistor Termination Features Number of Terminations : 1 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±350

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 17.5 x 6.5

Electrical Characteristics


  • Operating Voltage (V) : 500
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 5
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 120

Packaging Features


  • Packaging Method : Ammo Packed

Product Type Features


  • Element Type : Metal Oxide Film
  • Resistor Type : General Purpose Resistor

Termination Features


  • Number of Terminations : 1
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±350
Buy Now Datasheet
Swedesboro, NJ, United States
Resistors
3-2176412-4
Resistors 3-2176412-4
Through Hole Power Re

Through Hole Power Re

Buy Now
Swedesboro, NJ, United States
Resistors
3-2176412-4
Resistors 3-2176412-4
5W XSM M/OX 5% 120R

5W XSM M/OX 5% 120R

Buy Now
Through Hole Resistors - 1870085 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1870085
Through Hole Resistors 1870085
TE Connectivity ROX5SSJ120R Resistor

TE Connectivity ROX5SSJ120R Resistor

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd.
Product Category Resistors Resistors Resistors Resistors
Product Number 3-2176412-4 3-2176412-4 3-2176412-4 1870085
Product Name Through-Hole Resistors Resistors Resistors Through Hole Resistors
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Resistance Range 120 ohms
Tolerance 5 +/- %
Temperature Coefficient 350 ±ppm/°C
Power Rating 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176232-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 510000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - A143173CT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Through-Hole Resistors - 1-1676123-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers