TE Connectivity Chip Resistor - Surface Mount RP73PF1E1K87BTD

Description
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127345DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127345DKR-ND
Chip Resistor - Surface Mount A127345DKR-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127345CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127345CT-ND
Chip Resistor - Surface Mount A127345CT-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127345TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127345TR-ND
Chip Resistor - Surface Mount A127345TR-ND
1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

1.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 1K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0370 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0370
Res, 1K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0370
RES, 1K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0369
Res, 1K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0369
RES, 1K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127345DKR-ND 73AC0370
Product Name Chip Resistor - Surface Mount Res, 1K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers