TE Connectivity Chip Resistor - Surface Mount RP73PF1E1K82BTDF

Description
RES 1.82K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 1.82K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E1K82BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E1K82BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E1K82BTDFDKR-ND
RES 1.82K OHM 0.1% 1/16W 0402

RES 1.82K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E1K82BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E1K82BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E1K82BTDFTR-ND
1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

1.82 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E1K82BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E1K82BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E1K82BTDFCT-ND
RES 1.82K OHM 0.1% 1/16W 0402

RES 1.82K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E1K82BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E1K82BTDF
Chip Resistor - Surface Mount RP73PF1E1K82BTDF
RES 1.82K OHM 0.1% 1/16W 0402

RES 1.82K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0368 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0368
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0368
RES, 1K82, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0367
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0367
RES, 1K82, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.82kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6857 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6857
Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6857
RES, 1K82, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.82kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 1K82, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.82kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E1K82BTDFDKR-ND RP73PF1E1K82BTDF 73AC0368 48AC6857
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 1K82, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 3-1879005-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567485 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details