1.54 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 1K54, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.54kohm;
RES, 1K54, 0.1%, 0.1W, 0402, THIN FILM; Resistance:1.54kohm;
RES, 1K54, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.54kohm;
RES 1.54K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E1K54BTDF-ND | 73AC0340 | 48AC6850 | RP73PF1E1K54BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 1K54, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 1K54, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |