TE Connectivity RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B604KBTG

Description
RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet
Description
RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe... - RP73D2B604KBTG - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe...
RP73D2B604KBTG
RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe... RP73D2B604KBTG
RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe...

RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe...

Supplier's Site
Chip Resistor - Surface Mount - RP73D2B604KBTG-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73D2B604KBTG-ND
Chip Resistor - Surface Mount RP73D2B604KBTG-ND
604 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

604 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Rp73 Series, 604 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity - 54R6860 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Rp73 Series, 604 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
54R6860
Surface Mount Thin Film Resistor, Rp73 Series, 604 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity 54R6860
Surface Mount Thin Film Resistor, RP73 Series, 604 kohm, 250 mW, - 0.1%, 200 V

Surface Mount Thin Film Resistor, RP73 Series, 604 kohm, 250 mW, - 0.1%, 200 V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73D2B604KBTG RP73D2B604KBTG-ND 54R6860
Product Name RESISTOR, 1206, 604K 0.1% 15PPMSeries:RP73; Resistance:604kR; Tolerance, resistance:+/-0.1%; Powe... Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Rp73 Series, 604 Kohm, 250 Mw, 0.1%, 200 V Holsworthy Te Connectivity
Mounting / Packaging 1206 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573142 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD106JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details