The RP420048 is a 2-pole, 8 A PCB relay with 2 form C (CO) contacts and a 48 VDC coil, designed for general-purpose switching in domestic appliances and UPS systems. It features AgCdO contact material, a maximum switching voltage of 400 VAC, and a contact breaking capacity of 2000 VA. The coil consumes 500 mW at 48 VDC with a resistance of 4400 Ω ±15%. Operate and release times are typ. 9 ms and 3 ms. The relay meets IEC 61810-1, UL E214024, and VDE 40025448 approvals. It is Through-Hole mounted, with a weight of 18 g and operates from -40 °C to +70 °C.
POWER RELAY, DPDT, 8A, 250VAC, TH; Contact Configuration:DPDT; Coil Voltage:48VDC; Contact Current:8A; Product Range:RPII/2 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 15AC8574 |
| Product Name | Power Relay, Dpdt, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |