ROX1SJ680K -- 1W SM M/OX 5% 680K NEOHM - TE CONNECTIVITY
TE Connectivity
1W Sm M/ox 5% 680K Neohm - Te Connectivity
ROX1SJ680K
Description
1W SM M/OX 5% 680K
Description
1W SM M/OX 5% 680K
Suppliers
1W Sm M/ox 5% 680K Neohm - Te Connectivity
45AJ7347
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ7347 |
|
Product Name
|
1W Sm M/ox 5% 680K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
16 to 22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Smiths Interconnect, a Molex company
Connector Type
Board Mount Connector; Board to Board Connector
View Details