3.9 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
3.9 kOhms ±5% 1W Through Hole Resistor Axial Flame Proof, Pulse Withstanding, Safety Metal Oxide Film
Fixed Resistors; 1W SM M/OX 5% 3K9 ( Neohm )
Through Hole Resistor, ROX Series, 3.9 kohm, 1 W, 5%, 350 V, Axial Leaded RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A131467TB-ND | ROX1SJ3K9 | 34R4793 |
| Product Name | Through Hole Resistors | Fixed Resistors; 1W SM M/OX 5% 3K9 ( Neohm ) | Through Hole Resistor, Rox Series, 3.9 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalOxide | ||
| Mounting / Packaging | Axial Leads; Axial | ThroughHole; Axial Leads | |
| Tolerance | 5 +/- % | 5 +/- % |